Microchip Technology, Inc. Single FETs, MOSFETs TN5325K1-G

Description
N-Channel 250V 150mA (Ta) 360mW (Ta) Surface Mount TO-236AB (SOT23)
Request a Quote Datasheet
Description
N-Channel 250V 150mA (Ta) 360mW (Ta) Surface Mount TO-236AB (SOT23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TN5325K1-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN5325K1-GDKR-ND
Single FETs, MOSFETs TN5325K1-GDKR-ND
N-Channel 250V 150mA (Ta) 360mW (Ta) Surface Mount TO-236AB (SOT23)

N-Channel 250V 150mA (Ta) 360mW (Ta) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
Single FETs, MOSFETs - TN5325K1-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN5325K1-GTR-ND
Single FETs, MOSFETs TN5325K1-GTR-ND
N-Channel 250V 150mA (Ta) 360mW (Ta) Surface Mount TO-236AB (SOT23)

N-Channel 250V 150mA (Ta) 360mW (Ta) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
Single FETs, MOSFETs - TN5325K1-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN5325K1-GCT-ND
Single FETs, MOSFETs TN5325K1-GCT-ND
N-Channel 250V 150mA (Ta) 360mW (Ta) Surface Mount TO-236AB (SOT23)

N-Channel 250V 150mA (Ta) 360mW (Ta) Surface Mount TO-236AB (SOT23)

Buy Now Datasheet
Singapore, Singapore
250V 150MA MOSFET Transistor
278-TN5325K1-G
250V 150MA MOSFET Transistor 278-TN5325K1-G
MOSFET N-CH 250V 150MA TO236AB Product overview: TN5325K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 150MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 150MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN5325K1-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 150MA TO236AB Product overview: TN5325K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 150MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 150MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN5325K1-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2395618P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395618P
MOSFETs 2395618P
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 250V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 250V

Supplier's Site
MOSFETs - 2395618 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395618
MOSFETs 2395618
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 250V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 250V

Supplier's Site
MOSFETs - 2395617 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2395617
MOSFETs 2395617
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 250V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 250V

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN5325K1-G - 038178-TN5325K1-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN5325K1-G
038178-TN5325K1-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN5325K1-G 038178-TN5325K1-G
Manufacturer: Microchip Technology Win Source Part Number: 038178-TN5325K1-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 150mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 Ohm @ 1A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038178-TN5325K1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 150mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 110pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 Ohm @ 1A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, 250V, 0.15A, 150Deg C, 0.36W; Transistor Polarity Microchip - 72AC6726 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 250V, 0.15A, 150Deg C, 0.36W; Transistor Polarity Microchip
72AC6726
Mosfet, 250V, 0.15A, 150Deg C, 0.36W; Transistor Polarity Microchip 72AC6726
MOSFET, 250V, 0.15A, 150DEG C, 0.36W; Transistor Polarity:N Channel; Continuous Drain Current Id:150mA; Drain Source Voltage Vds:250V; On Resistance Rds(on):7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, 250V, 0.15A, 150DEG C, 0.36W; Transistor Polarity:N Channel; Continuous Drain Current Id:150mA; Drain Source Voltage Vds:250V; On Resistance Rds(on):7ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN5325K1-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN5325K1-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN5325K1-G
MOSFET N-CH 250V 150MA TO236AB

MOSFET N-CH 250V 150MA TO236AB

Supplier's Site
Single FETs, MOSFETs - TN5325K1-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN5325K1-G
Single FETs, MOSFETs TN5325K1-G
MOSFET N-CH 250V 150MA TO236AB

MOSFET N-CH 250V 150MA TO236AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number TN5325K1-GDKR-ND 278-TN5325K1-G 2395618P 038178-TN5325K1-G 72AC6726 TN5325K1-G TN5325K1-G
Product Name Single FETs, MOSFETs 250V 150MA MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN5325K1-G Mosfet, 250V, 0.15A, 150Deg C, 0.36W; Transistor Polarity Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-92; TO-92 SOT3; SOT23; TO-236AB (SOT23) TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 250 volts 250 volts 250 volts
Transconductance 1.50E-4 kS
Unlock Full Specs
to access all available technical data