Microchip Technology, Inc. MOSFET TN2640N3-G P003

Description
MOSFET N-CH Enhancmnt Mode MOSFET
Description
MOSFET N-CH Enhancmnt Mode MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

TN2640N3-G is an N-channel enhancement-mode DMOS FET in a 3-lead TO-92 package, designed for power switching and amplification applications such as DC-DC converters, solid state relays, and analog switches. It features a maximum breakdown voltage of 400 V, an on-resistance of 5.0 Ω, a gate threshold voltage of 2.0 V max, an input capacitance of 225 pF, and a power dissipation rating of 2.5 W. The device supports logic-level gate drive, has low input and output leakage, and is RoHS compliant. It is free from secondary breakdown and optimized for fast switching and high efficiency.

Datasheet Summary
Powered by GS/AI

TN2640N3-G is an N-channel enhancement-mode DMOS FET in a 3-lead TO-92 package, designed for power switching and amplification applications such as DC-DC converters, solid state relays, and analog switches. It features a maximum breakdown voltage of 400 V, an on-resistance of 5.0 Ω, a gate threshold voltage of 2.0 V max, an input capacitance of 225 pF, and a power dissipation rating of 2.5 W. The device supports logic-level gate drive, has low input and output leakage, and is RoHS compliant. It is free from secondary breakdown and optimized for fast switching and high efficiency.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-CH Enhancmnt Mode MOSFET

MOSFET N-CH Enhancmnt Mode MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TN2640N3-G P003
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers
Advanced Linear Devices, Inc.
View Details
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 81000 milliamps
View Details
7 suppliers