Microchip Technology, Inc. MOSFET TN2540N3-G P013

Description
MOSFET N-CH Enhancmnt Mode MOSFET
Description
MOSFET N-CH Enhancmnt Mode MOSFET
Datasheet
Datasheet Summary
Powered by GS/AI

The TN2540N3-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for low-threshold switching and amplifying applications such as TTL/CMOS interfaces and battery-operated systems. It has a drain-to-source breakdown voltage of 400 V, a maximum on-resistance of 12 Ω at 10 V gate voltage, and a gate threshold voltage of 2.0 V maximum. The device features low input capacitance of 125 pF maximum, fast switching speeds, and operates from -55°C to +150°C. It is RoHS compliant and rated for a maximum gate-to-source voltage of ±20 V. The TO-92 package measures up to 6.10 mm in length and 2.05 mm in body width.

Datasheet Summary
Powered by GS/AI

The TN2540N3-G is an N-channel enhancement-mode vertical DMOS FET in a TO-92 package, designed for low-threshold switching and amplifying applications such as TTL/CMOS interfaces and battery-operated systems. It has a drain-to-source breakdown voltage of 400 V, a maximum on-resistance of 12 Ω at 10 V gate voltage, and a gate threshold voltage of 2.0 V maximum. The device features low input capacitance of 125 pF maximum, fast switching speeds, and operates from -55°C to +150°C. It is RoHS compliant and rated for a maximum gate-to-source voltage of ±20 V. The TO-92 package measures up to 6.10 mm in length and 2.05 mm in body width.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-CH Enhancmnt Mode MOSFET

MOSFET N-CH Enhancmnt Mode MOSFET

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TN2540N3-G P013
Product Name MOSFET
Unlock Full Specs
to access all available technical data