Microchip Technology, Inc. 240V N-Channel Enhancement-Mode MOSFET TN2524

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (2.0V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (2.0V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Datasheet
Datasheet Summary
Powered by GS/AI

The TN2524 is an N-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications, including TTL and CMOS logic interfaces, solid-state relays, and battery-operated systems. It is packaged in a 3-lead SOT-89 format with dimensions of 4.60 mm maximum length, 2.60 mm maximum width, and 1.60 mm maximum height. The device has a drain-to-source breakdown voltage of 240 V, a maximum gate-to-source voltage of ±20 V, and a gate threshold voltage ranging from 0.6 V to 2 V. It exhibits a maximum on-state resistance of 6 Ω at V_GS = 10 V and I_D = 500 mA, with a maximum input capacitance of 125 pF at V_GS = 0 V. The operating and storage temperature range is −55°C to +150°C, and the thermal resistance is 73 °C/W. The part is Pb-free and RoHS-compliant.

Datasheet Summary
Powered by GS/AI

The TN2524 is an N-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications, including TTL and CMOS logic interfaces, solid-state relays, and battery-operated systems. It is packaged in a 3-lead SOT-89 format with dimensions of 4.60 mm maximum length, 2.60 mm maximum width, and 1.60 mm maximum height. The device has a drain-to-source breakdown voltage of 240 V, a maximum gate-to-source voltage of ±20 V, and a gate threshold voltage ranging from 0.6 V to 2 V. It exhibits a maximum on-state resistance of 6 Ω at V_GS = 10 V and I_D = 500 mA, with a maximum input capacitance of 125 pF at V_GS = 0 V. The operating and storage temperature range is −55°C to +150°C, and the thermal resistance is 73 °C/W. The part is Pb-free and RoHS-compliant.

Suppliers

Company
Product
Description
Supplier Links
240V N-Channel Enhancement-Mode MOSFET - TN2524 - Microchip Technology, Inc.
Chandler, AZ, United States
240V N-Channel Enhancement-Mode MOSFET
TN2524
240V N-Channel Enhancement-Mode MOSFET TN2524
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (2.0V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Low threshold (2.0V max.)
    • High input impedance
    • Low input capacitance (125pF max.)
    • Fast switching speeds
    • Low on-resistance
    • Free from secondary breakdown
    • Low input and output leakage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TN2524
Product Name 240V N-Channel Enhancement-Mode MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data