Manufacturer: Microchip Technology
Win Source Part Number: 374396-TN2504N8
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 890mA (Tj)
Gate-Source Threshold Voltage: 1.6V @ 1mA
Max Input Capacitance: 125pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
MOSFET N-CH 40V 0.89A SOT89-3 Product overview: TN2504N8 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.89A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 0.89A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TN2504N8 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 374396-TN2504N8 | 285-TN2504N8 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2504N8 | 40V 0.89A SOT89 MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 40 volts | |
| PD | 1600 milliwatts | 1600 milliwatts |