Microchip Technology, Inc. 40V N-Channel Enhancement-Mode MOSFET TN2504

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (1.6V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (1.6V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Datasheet
Datasheet Summary
Powered by GS/AI

The TN2504 is a 40V N-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications, including TTL and CMOS interfaces, solid-state relays, and battery-operated systems. It is packaged in a 3-lead SOT-89 case with dimensions up to 4.60 mm in length, 2.60 mm in width, and 1.60 mm in height. The device has a maximum gate-to-source voltage of ±20 V, a gate threshold voltage of 1.6 V max, and a static drain-to-source on-resistance of 1.0 Ω max at 10 V gate voltage and 1.5 A drain current. It operates reliably from -55°C to +150°C ambient temperature, with a thermal resistance of 73 °C/W. The part is RoHS-compliant and Pb-free.

Datasheet Summary
Powered by GS/AI

The TN2504 is a 40V N-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications, including TTL and CMOS interfaces, solid-state relays, and battery-operated systems. It is packaged in a 3-lead SOT-89 case with dimensions up to 4.60 mm in length, 2.60 mm in width, and 1.60 mm in height. The device has a maximum gate-to-source voltage of ±20 V, a gate threshold voltage of 1.6 V max, and a static drain-to-source on-resistance of 1.0 Ω max at 10 V gate voltage and 1.5 A drain current. It operates reliably from -55°C to +150°C ambient temperature, with a thermal resistance of 73 °C/W. The part is RoHS-compliant and Pb-free.

Suppliers

Company
Product
Description
Supplier Links
40V N-Channel Enhancement-Mode MOSFET - TN2504 - Microchip Technology, Inc.
Chandler, AZ, United States
40V N-Channel Enhancement-Mode MOSFET
TN2504
40V N-Channel Enhancement-Mode MOSFET TN2504
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (1.6V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Low threshold (1.6V max.)
    • High input impedance
    • Low input capacitance (125pF max.)
    • Fast switching speeds
    • Low on-resistance
    • Free from secondary breakdown
    • Low input and output leakage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TN2504
Product Name 40V N-Channel Enhancement-Mode MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060071P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details
CSD19505KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19505KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 201000 milliamps
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-4156PBF - 766510-94-4156PBF - Win Source Electronics
Specs
PD 90000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK)
View Details
3 suppliers