Microchip Technology, Inc. 60V N-Channel Enhancement-Mode MOSFET TN0606

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold - 2.0V max. High input impedance Low input capacitance - 100pF typical Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold - 2.0V max. High input impedance Low input capacitance - 100pF typical Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Datasheet
Datasheet Summary
Powered by GS/AI

The TN0606 is a 60V N-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications such as TTL and CMOS logic interfaces, solid-state relays, and battery-operated systems. It is packaged in a 3-lead TO-92 case with a maximum operating ambient temperature of +150°C and a thermal resistance of 132°C/W. The device has a gate threshold voltage of 0.6V to 2V, a static drain-to-source on-state resistance of 1Ω to 2Ω, and a typical input capacitance of 100pF. It is free from secondary breakdown and exhibits a positive temperature coefficient for thermal stability. The part is RoHS-compliant and Pb-free.

Datasheet Summary
Powered by GS/AI

The TN0606 is a 60V N-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications such as TTL and CMOS logic interfaces, solid-state relays, and battery-operated systems. It is packaged in a 3-lead TO-92 case with a maximum operating ambient temperature of +150°C and a thermal resistance of 132°C/W. The device has a gate threshold voltage of 0.6V to 2V, a static drain-to-source on-state resistance of 1Ω to 2Ω, and a typical input capacitance of 100pF. It is free from secondary breakdown and exhibits a positive temperature coefficient for thermal stability. The part is RoHS-compliant and Pb-free.

Suppliers

Company
Product
Description
Supplier Links
60V N-Channel Enhancement-Mode MOSFET - TN0606 - Microchip Technology, Inc.
Chandler, AZ, United States
60V N-Channel Enhancement-Mode MOSFET
TN0606
60V N-Channel Enhancement-Mode MOSFET TN0606
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold - 2.0V max. High input impedance Low input capacitance - 100pF typical Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Low threshold - 2.0V max.
    • High input impedance
    • Low input capacitance - 100pF typical
    • Fast switching speeds
    • Low on-resistance
    • Free from secondary breakdown
    • Low input and output leakage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TN0606
Product Name 60V N-Channel Enhancement-Mode MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data