Microchip Technology, Inc. 60V 350MA MOSFET Transistor TN0106N3-G

Description
MOSFET N-CH 60V 350MA TO92-3 Product overview: TN0106N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0106N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 350MA TO92-3 Product overview: TN0106N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0106N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 350MA MOSFET Transistor
278-TN0106N3-G
60V 350MA MOSFET Transistor 278-TN0106N3-G
MOSFET N-CH 60V 350MA TO92-3 Product overview: TN0106N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0106N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 350MA TO92-3 Product overview: TN0106N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 350MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 350MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0106N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - TN0106N3-G - 1271444-TN0106N3-G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - TN0106N3-G
1271444-TN0106N3-G
FETs - Single - TN0106N3-G 1271444-TN0106N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1271444-TN0106N3-G Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Power Dissipation (Maximum): 1W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 350mA Rds On (Maximum) at Id, Vgs: 3Ohm at 500mA, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 500μA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 60pF at 25V

Manufacturer: Microchip Technology
Win Source Part Number: 1271444-TN0106N3-G
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Power Dissipation (Maximum): 1W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 350mA
Rds On (Maximum) at Id, Vgs: 3Ohm at 500mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 500μA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 60pF at 25V

Buy Now
Single FETs, MOSFETs - TN0106N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN0106N3-G-ND
Single FETs, MOSFETs TN0106N3-G-ND
N-Channel 60V 350mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 60V 350mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.35A, To-92 Rohs Compliant Microchip - 91AH9258 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.35A, To-92 Rohs Compliant Microchip
91AH9258
Mosfet, N-Ch, 60V, 0.35A, To-92 Rohs Compliant Microchip 91AH9258
MOSFET, N-CH, 60V, 0.35A, TO-92 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.35A, TO-92 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN0106N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN0106N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN0106N3-G
MOSFET N-CH 60V 350MA TO92-3

MOSFET N-CH 60V 350MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 3Ohm

MOSFET 60V 3Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TN0106N3-G 1271444-TN0106N3-G TN0106N3-G-ND 91AH9258 TN0106N3-G TN0106N3-G
Product Name 60V 350MA MOSFET Transistor FETs - Single - TN0106N3-G Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.35A, To-92 Rohs Compliant Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
PD 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data