CircLink™ Controller Parallel Interface 128-VTQFP (14x14)
Manufacturer: Microchip Technology
Win Source Part Number: 1109971-TMC2074-NU
Packaging: Tray
Protocol: CircLink
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-VTQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
CircLink™ Controller Parallel Interface 128-VTQFP (14x14)
IC CTRL CIRC 128VTQFP PERIPH MOD
IC CTRL CIRC 128VTQFP PERIPH MOD
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 638-1024-ND | 1109971-TMC2074-NU | TMC2074-NU | TMC2074-NU | TMC2074-NU |
| Product Name | Controllers | Interface - Interface - Controllers - TMC2074-NU | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | LIN; Parallel | Parallel | CircLinkTM | Parallel | |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | Other; 3 V ~ 3.6 V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |