Manufacturer: Microchip Technology
Win Source Part Number: 936992-TMC2072-MT
Series: CircLink™
Operating Temperature Range: 0°C ~ 70°C
Features: CircLink™ Controller - Parallel Interface 100-TQFP (14x20)
Package: 100-LQFP
Package: Tray
Family Name: TMC2072
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 638-1023, 638-1023-ND
CircLink™ Controller Parallel Interface 100-TQFP (14x20)
IC CTRLR CIRC 100-TQFP DUAL MODE
CircLink™ Controller Parallel Interface 100-TQFP (14x20)
IC CTRLR CIRC 100-TQFP DUAL MODE
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 936992-TMC2072-MT | TMC2072-MT-ND | TMC2072-MT | TMC2072-MT | TMC2072-MT |
| Product Name | Interface - Interface - Controllers - TMC2072-MT | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; TQFP; 100-TQFP (14x20) | LQFP; 100-LQFP | QFP | QFP; LQFP; 100-LQFP | QFP; 100-LQFP |
| Technology | LIN; Parallel | CircLinkTM | Parallel | Parallel |