ARCNET Controller Parallel Interface 64-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 048039-TMC2005-JT
Packaging: Tray
Protocol: ARCNET
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-TQFP (10x10)
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC CONTROLLER ARCNET 64LQFP
IC CONTROLLER ARCNET 64LQFP
ARCNET Controller Parallel Interface 64-TQFP (10x10)
IC CONTROLLER ARCNET 64LQFP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TMC2005-JT-ND | 048039-TMC2005-JT | TMC2005-JT | TMC2005-JT | TMC2005-JT | TMC2005-JT |
| Product Name | Controllers | Interface - Interface - Controllers - TMC2005-JT | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Interface - Controllers |
| Technology | Parallel | ARCNET | Parallel | Parallel | Parallel | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |