Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TDGL001

Description
Win Source Part Number: 987295-TDGL001 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: PIC® Type: MCU 32-Bit Core Processor: MIPS32® M4K™ Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: PIC32MX460F512 Board Type: Evaluation Platform Platform: Cerebot 32MX4 Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.9100 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 987295-TDGL001 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: PIC® Type: MCU 32-Bit Core Processor: MIPS32® M4K™ Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: PIC32MX460F512 Board Type: Evaluation Platform Platform: Cerebot 32MX4 Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.9100 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 987295-TDGL001 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
987295-TDGL001
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 987295-TDGL001
Win Source Part Number: 987295-TDGL001 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: PIC® Type: MCU 32-Bit Core Processor: MIPS32® M4K™ Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: PIC32MX460F512 Board Type: Evaluation Platform Platform: Cerebot 32MX4 Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.9100 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 987295-TDGL001
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: PIC®
Type: MCU 32-Bit
Core Processor: MIPS32® M4K™
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: PIC32MX460F512
Board Type: Evaluation Platform
Platform: Cerebot 32MX4
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.9100
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TDGL001
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TDGL001
CEREBOT 32MX4 PIC32MX460F512

CEREBOT 32MX4 PIC32MX460F512

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 987295-TDGL001 TDGL001
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - MDEV-GNSS-GM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
TB, VNA-28B+, DL1020, 50 OHM - TB-01-28B+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-X20P - simpleRTK 4 Optimum - Basic Starter Kit - AS-KIT-X20PANNMB2-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details