Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TD9944TG TD9944TG

Description
Manufacturer: Microchip Technology Win Source Part Number: 043051-TD9944TG Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Drain-Source Breakdown Voltage: 240V Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 043051-TD9944TG Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Drain-Source Breakdown Voltage: 240V Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TD9944TG - 043051-TD9944TG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TD9944TG
043051-TD9944TG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TD9944TG 043051-TD9944TG
Manufacturer: Microchip Technology Win Source Part Number: 043051-TD9944TG Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Drain-Source Breakdown Voltage: 240V Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 043051-TD9944TG
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Drain-Source Breakdown Voltage: 240V
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 125pF @ 25V
Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
240V MOSFET Transistor
285-TD9944TG
240V MOSFET Transistor 285-TD9944TG
MOSFET 2N-CH 240V 8SOIC Product overview: TD9944TG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TD9944TG can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 240V 8SOIC Product overview: TD9944TG from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TD9944TG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 043051-TD9944TG 285-TD9944TG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TD9944TG 240V MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data