Manufacturer: Microchip Technology
Win Source Part Number: 052648-TCN75AVUA713
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C
Family Name: TCN75
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -40°C to 125°C
Alternative Parts (Cross-Reference): STTS75DS2E; STTS75DS2F; STDS75DS2F;
Introduction Date: February 04, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-MSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-MSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-MSOP
TEMPERATURE SENSOR, 1DEG C, MSOP-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
SENSOR DIGITAL -40C-125C 8MSOP
SENSOR DIGITAL -40C-125C 8MSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 052648-TCN75AVUA713 | TCN75AVUA713TR-ND | 57AC3705 | TCN75AVUA713 | TCN75AVUA713 |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75AVUA713 | Analog and Digital Output | Temperature Sensor, 1Deg C, Msop-8; Ic Output Type Microchip | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |