Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1265643-TCN75AVUA
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Temperature Sensor 12bit I2C MSOP8
SENSOR DIGITAL -40C-125C 8MSOP
TEMPERATURE SENSOR, 2-WIRE SERIAL, 2C, MSOP-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7VRoHS Compliant: Yes
SENSOR DIGITAL -40C-125C 8MSOP
| DigiKey | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TCN75AVUA-ND | 1265643-TCN75AVUA | 6687329 | TCN75AVUA | 71J7902 | TCN75AVUA |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75AVUA | Temperature & Humidity Sensor ICs | Analog and Digital Output | Temperature Sensor, 2-Wire Serial, 2C, Msop-8; Ic Output Type Microchip | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Msop | Surface Mount |