Microchip Technology, Inc. Analog and Digital Output TCN75AVOA

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TCN75AVOA-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TCN75AVOA-ND
Analog and Digital Output TCN75AVOA-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 9122904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
9122904
Temperature & Humidity Sensor ICs 9122904
Temperature sensor, -40 to +125 degC,I2C

Temperature sensor, -40 to +125 degC,I2C

Supplier's Site
Temperature & Humidity Sensor ICs - 7386014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7386014
Temperature & Humidity Sensor ICs 7386014
Temperature sensor, -40 to +125 degC,I2C

Temperature sensor, -40 to +125 degC,I2C

Supplier's Site
Temperature & Humidity Sensor ICs - 7386014P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7386014P
Temperature & Humidity Sensor ICs 7386014P
Temperature sensor, -40 to +125 degC,I2C

Temperature sensor, -40 to +125 degC,I2C

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75AVOA - 032047-TCN75AVOA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75AVOA
032047-TCN75AVOA
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75AVOA 032047-TCN75AVOA
Manufacturer: Microchip Technology Win Source Part Number: 032047-TCN75AVOA Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -40°C to 125°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 032047-TCN75AVOA
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -40°C to 125°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Temperature Sensor, 12 Bit, 2C, 8-Soic; Ic Output Type Microchip - 71J7900 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 12 Bit, 2C, 8-Soic; Ic Output Type Microchip
71J7900
Temperature Sensor, 12 Bit, 2C, 8-Soic; Ic Output Type Microchip 71J7900
TEMPERATURE SENSOR, 12 BIT, 2C, 8-SOIC; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SENSOR, 12 BIT, 2C, 8-SOIC; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - TCN75AVOA - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TCN75AVOA
Analog and Digital Output TCN75AVOA
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TCN75AVOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TCN75AVOA
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TCN75AVOA
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TCN75AVOA-ND 9122904 7386014P 032047-TCN75AVOA 71J7900 TCN75AVOA TCN75AVOA
Product Name Analog and Digital Output Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75AVOA Temperature Sensor, 12 Bit, 2C, 8-Soic; Ic Output Type Microchip Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Soic Surface Mount (SMD); 8-SOIC Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1205LUA - 198398-A1205LUA - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details