Microchip Technology, Inc. 2-Wire Serial Temperature Sensor TCN75A

Description
The TCN75A is a digital temperature sensor capable of reading temperatures from -40°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The TCN75A notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis and configuring the device. Small physical size, low installed cost and ease of use make the TCN75A an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications. Additional Features 2-wire I²C™/SMBus Compatible Interface User Selectable 9- to 12-Bit Resolution ±3°C Accuracy from +25°C to +125°C Low Operating Current: 500 µA (max) Shutdown Mode: 2 µA (max) Power Saving One-Shot Temperature Conversion Measurement Multi-drop capability Space-saving MSOP-8 and SOIC-8 Packages AEC-Q100 Qualified Grade 1
Datasheet
Description
The TCN75A is a digital temperature sensor capable of reading temperatures from -40°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The TCN75A notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis and configuring the device. Small physical size, low installed cost and ease of use make the TCN75A an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications. Additional Features 2-wire I²C™/SMBus Compatible Interface User Selectable 9- to 12-Bit Resolution ±3°C Accuracy from +25°C to +125°C Low Operating Current: 500 µA (max) Shutdown Mode: 2 µA (max) Power Saving One-Shot Temperature Conversion Measurement Multi-drop capability Space-saving MSOP-8 and SOIC-8 Packages AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Wire Serial Temperature Sensor - TCN75A - Microchip Technology, Inc.
Chandler, AZ, United States
2-Wire Serial Temperature Sensor
TCN75A
2-Wire Serial Temperature Sensor TCN75A
The TCN75A is a digital temperature sensor capable of reading temperatures from -40°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The TCN75A notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis and configuring the device. Small physical size, low installed cost and ease of use make the TCN75A an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications. Additional Features 2-wire I²C™/SMBus Compatible Interface User Selectable 9- to 12-Bit Resolution ±3°C Accuracy from +25°C to +125°C Low Operating Current: 500 µA (max) Shutdown Mode: 2 µA (max) Power Saving One-Shot Temperature Conversion Measurement Multi-drop capability Space-saving MSOP-8 and SOIC-8 Packages AEC-Q100 Qualified Grade 1

The TCN75A is a digital temperature sensor capable of reading temperatures from -40°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter. The TCN75A notifies the host controller when the ambient temperature exceeds a user programmed set point. The ALERT output is programmable as either a simple comparator for thermostat operation or as a temperature event interrupt. Communication with the sensor is accomplished via a two-wire bus that is compatible with industry standard protocols. This permits reading the current temperature, programming the set point and hysteresis and configuring the device. Small physical size, low installed cost and ease of use make the TCN75A an ideal choice for implementing sophisticated temperature system management schemes in a variety of applications.

Additional Features

    • 2-wire I²C™/SMBus Compatible Interface
    • User Selectable 9- to 12-Bit Resolution
    • ±3°C Accuracy from +25°C to +125°C
    • Low Operating Current: 500 µA (max)
    • Shutdown Mode: 2 µA (max)
    • Power Saving One-Shot Temperature Conversion Measurement
    • Multi-drop capability
    • Space-saving MSOP-8 and SOIC-8 Packages
    • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number TCN75A
Product Name 2-Wire Serial Temperature Sensor
Package / Mounting ['MSOP', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - ISL29002IROZ-T7 - 875606-ISL29002IROZ-T7 - Win Source Electronics
Specs
Sensor Type Light Sensor
Package / Mounting 8-ODFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Config. Weld. Temperature Sensor - K-FS63WTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
 - DR34 Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Motion Sensor ICs - 2441856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details