Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-5.0MUA TCN75-5.0MUA

Description
Manufacturer: Microchip Technology Win Source Part Number: 052647-TCN75-5.0MUA Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C to 100°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052647-TCN75-5.0MUA Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C to 100°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-5.0MUA - 052647-TCN75-5.0MUA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-5.0MUA
052647-TCN75-5.0MUA
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-5.0MUA 052647-TCN75-5.0MUA
Manufacturer: Microchip Technology Win Source Part Number: 052647-TCN75-5.0MUA Packaging: Tube/Rail Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C to 100°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052647-TCN75-5.0MUA
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 25°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - TCN75-5.0MUA-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TCN75-5.0MUA-ND
Analog and Digital Output TCN75-5.0MUA-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-MSOP

Buy Now Datasheet
Temperature Sensor 12 Bit, 0.5C, Msop-8; Ic Output Type Microchip - 68K5865 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor 12 Bit, 0.5C, Msop-8; Ic Output Type Microchip
68K5865
Temperature Sensor 12 Bit, 0.5C, Msop-8; Ic Output Type Microchip 68K5865
TEMPERATURE SENSOR 12 BIT, 0.5C, MSOP-8; IC Output Type:Logic; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SENSOR 12 BIT, 0.5C, MSOP-8; IC Output Type:Logic; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TCN75-5.0MUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TCN75-5.0MUA
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TCN75-5.0MUA
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 052647-TCN75-5.0MUA TCN75-5.0MUA-ND 68K5865 TCN75-5.0MUA
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-5.0MUA Analog and Digital Output Temperature Sensor 12 Bit, 0.5C, Msop-8; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - 223-1586-ND - DigiKey
Specs
Package / Mounting Module
Input Voltage 3.3 to 16 volts
Operating Temperature -10 to 85 C (14 to 185 F)
View Details
2 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details