Microchip Technology, Inc. Analog and Digital Output TCN75-5.0MOA713

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TCN75-5.0MOA713DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TCN75-5.0MOA713DKR-ND
Analog and Digital Output TCN75-5.0MOA713DKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - TCN75-5.0MOA713CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TCN75-5.0MOA713CT-ND
Analog and Digital Output TCN75-5.0MOA713CT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - TCN75-5.0MOA713TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TCN75-5.0MOA713TR-ND
Analog and Digital Output TCN75-5.0MOA713TR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-5.0MOA713 - 133119-TCN75-5.0MOA713 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-5.0MOA713
133119-TCN75-5.0MOA713
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-5.0MOA713 133119-TCN75-5.0MOA713
Manufacturer: Microchip Technology Win Source Part Number: 133119-TCN75-5.0MOA7 13 Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C to 100°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 133119-TCN75-5.0MOA713
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 25°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TCN75-5.0MOA713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TCN75-5.0MOA713
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TCN75-5.0MOA713
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TCN75-5.0MOA713DKR-ND 133119-TCN75-5.0MOA713 TCN75-5.0MOA713
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-5.0MOA713 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1545 - 1-FS63WTS-ARM/1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3903-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thin Film Based Thermopile Detector - DR34 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details