Microchip Technology, Inc. Analog and Digital Output TCN75-3.3MUA

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TCN75-3.3MUA-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TCN75-3.3MUA-ND
Analog and Digital Output TCN75-3.3MUA-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-3.3MUA - 796507-TCN75-3.3MUA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-3.3MUA
796507-TCN75-3.3MUA
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-3.3MUA 796507-TCN75-3.3MUA
Manufacturer: Microchip Technology Win Source Part Number: 796507-TCN75-3.3MUA Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: I2C Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: 25°C ~ 100°C Resolution: 8 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±3°C Family Name: TCN75 Categories: Sensors, Transducers Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LM75DM-50R2; LM75DM-50R2G; LM75DM-33R2G; LM75DM-50; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796507-TCN75-3.3MUA
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: I2C
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: 25°C ~ 100°C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C
Family Name: TCN75
Categories: Sensors, Transducers
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): LM75DM-50R2; LM75DM-50R2G; LM75DM-33R2G; LM75DM-50;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TCN75-3.3MUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TCN75-3.3MUA
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TCN75-3.3MUA
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site
Analog and Digital Output - TCN75-3.3MUA - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TCN75-3.3MUA
Analog and Digital Output TCN75-3.3MUA
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site Datasheet
Temperature Sensor 12 Bit, 0.5C, Msop-8; Ic Output Type Microchip - 33C1105 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor 12 Bit, 0.5C, Msop-8; Ic Output Type Microchip
33C1105
Temperature Sensor 12 Bit, 0.5C, Msop-8; Ic Output Type Microchip 33C1105
TEMPERATURE SENSOR 12 BIT, 0.5C, MSOP-8; IC Output Type:Logic; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SENSOR 12 BIT, 0.5C, MSOP-8; IC Output Type:Logic; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TCN75-3.3MUA-ND 796507-TCN75-3.3MUA TCN75-3.3MUA TCN75-3.3MUA 33C1105
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-3.3MUA Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor 12 Bit, 0.5C, Msop-8; Ic Output Type Microchip
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S10122-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details