Manufacturer: Microchip Technology
Win Source Part Number: 119571-TCN75-3.3MOA7
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 8 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 25°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 8 b 8-SOIC
SENSOR DIGITAL -55C-125C 8SOIC
SENSOR DIGITAL -55C-125C 8SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 119571-TCN75-3.3MOA713 | TCN75-3.3MOA713TR-ND | TCN75-3.3MOA713 | TCN75-3.3MOA713 |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TCN75-3.3MOA713 | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |