Microchip Technology, Inc. 4.00V Voltage Supervisor IC TCM809JENB

Description
IC RESET MONITOR 4.00V SOT23B-3 Product overview: TCM809JENB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.00V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.00V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TCM809JENB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RESET MONITOR 4.00V SOT23B-3 Product overview: TCM809JENB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.00V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.00V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TCM809JENB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.00V Voltage Supervisor IC
691-TCM809JENB
4.00V Voltage Supervisor IC 691-TCM809JENB
IC RESET MONITOR 4.00V SOT23B-3 Product overview: TCM809JENB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.00V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.00V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TCM809JENB can be used for catalog matching and distributor lookup.

IC RESET MONITOR 4.00V SOT23B-3 Product overview: TCM809JENB from Microchip Technology is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.00V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.00V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TCM809JENB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - TCM809JENB - 052640-TCM809JENB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TCM809JENB
052640-TCM809JENB
PMIC - PMIC - Supervisors - TCM809JENB 052640-TCM809JENB
Manufacturer: Microchip Technology Win Source Part Number: 052640-TCM809JENB Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052640-TCM809JENB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-TCM809JENB 052640-TCM809JENB
Product Name 4.00V Voltage Supervisor IC PMIC - PMIC - Supervisors - TCM809JENB
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details