Microchip Technology, Inc. Charge Pump Dc/dc Converter, Soic-16; Threshold Voltage Microchip TC962COE

Description
CHARGE PUMP DC/DC CONVERTER, SOIC-16; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SOIC; No. of Pins:16Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CHARGE PUMP DC/DC CONVERTER, SOIC-16; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SOIC; No. of Pins:16Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charge Pump Dc/dc Converter, Soic-16; Threshold Voltage Microchip - 80K6162 - Newark, An Avnet Company
Chicago, IL, United States
Charge Pump Dc/dc Converter, Soic-16; Threshold Voltage Microchip
80K6162
Charge Pump Dc/dc Converter, Soic-16; Threshold Voltage Microchip 80K6162
CHARGE PUMP DC/DC CONVERTER, SOIC-16; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SOIC; No. of Pins:16Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes

CHARGE PUMP DC/DC CONVERTER, SOIC-16; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SOIC; No. of Pins:16Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Mpu Supervisor/monitor, 0 To 70Deg C Rohs Compliant Microchip - 66AH0801 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, 0 To 70Deg C Rohs Compliant Microchip
66AH0801
Mpu Supervisor/monitor, 0 To 70Deg C Rohs Compliant Microchip 66AH0801
MPU SUPERVISOR/MONITOR, 0 TO 70DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR/MONITOR, 0 TO 70DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 80K6162 66AH0801
Product Name Charge Pump Dc/dc Converter, Soic-16; Threshold Voltage Microchip Mpu Supervisor/monitor, 0 To 70Deg C Rohs Compliant Microchip
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage References - 2264468 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details