Microchip Technology, Inc. Threshold Voltage Microchip TC962COE.

Description
Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SOIC; No. of Pins:16Pins; Delay Time:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Description
Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SOIC; No. of Pins:16Pins; Delay Time:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Threshold Voltage Microchip - 15AC4589 - Newark, An Avnet Company
Chicago, IL, United States
Threshold Voltage Microchip
15AC4589
Threshold Voltage Microchip 15AC4589
Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SOIC; No. of Pins:16Pins; Delay Time:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SOIC; No. of Pins:16Pins; Delay Time:-; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 15AC4589
Product Name Threshold Voltage Microchip
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 9210726P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details