Microchip Technology, Inc. Servo Drive/Servo Control TC913ACPA

Description
OP AMP, 1.5MHZ, 2.5V/US, 15 UV, 8-DIP; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:2.5V/ S; SUPPLY VOLTAGE RANGE:6.5V TO 16V, 3.3V TO 8.3V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0 C;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OP AMP, 1.5MHZ, 2.5V/US, 15 UV, 8-DIP; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:2.5V/ S; SUPPLY VOLTAGE RANGE:6.5V TO 16V, 3.3V TO 8.3V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0 C;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Drive/Servo Control - 32349074 - Radwell International
Willingboro, NJ, United States
Servo Drive/Servo Control
32349074
Servo Drive/Servo Control 32349074
OP AMP, 1.5MHZ, 2.5V/US, 15 UV, 8-DIP; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:2.5V/ S; SUPPLY VOLTAGE RANGE:6.5V TO 16V, 3.3V TO 8.3V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0 C;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OP AMP, 1.5MHZ, 2.5V/US, 15 UV, 8-DIP; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:2.5V/ S; SUPPLY VOLTAGE RANGE:6.5V TO 16V, 3.3V TO 8.3V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0 C;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Servo Drives
Product Number 32349074
Product Name Servo Drive/Servo Control
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Servo Amplifiers - MMP-SA-2550A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Description Amplifier
DC Input 20 to 80 volts
Continuous Current 25 amps
View Details
End position controller - SPC11-POT-TLF - Festo Corporation
Specs
Communication SUB-D 15-pin Plug
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PIglide Motion Controller for One Axis - A-811.CE - PI (Physik Instrumente) L.P.
Specs
Description PC-Based
Axes 1.0
Motor / System DC Brushed; DC Brushless; Voice Coil
View Details