16 bit A-D converter,TC850CPL DIP40
16 bit A-D converter,TC850CPL DIP40
16 bit A-D converter,TC850CPL DIP40
Manufacturer: Microchip Technology
Win Source Part Number: 212697-TC850CPL
Packaging: Tube/Rail
Configuration: MUX-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 15
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-PDIP
Analog Supply Voltage: ±5V
Digital Supply Voltage: ±5V
Sampling Rate: 40
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
15 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP
IC ADC 15BIT DUAL SLOPE 40DIP
IC ADC 15BIT DUAL SLOPE 40DIP
15 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 8766705 | 297850P | 212697-TC850CPL | TC850CPL-ND | TC850CPL | TC850CPL | TC850CPL |
| Product Name | Analogue to Digital Converters | Analogue to Digital Converters | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TC850CPL | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | DIP; Pdip | DIP; PDIP; PDIP | DIP; PDIP; 40-PDIP | DIP; PDIP; "40-DIP (0.600"", 15.24mm)" | DIP; 40-DIP (0.600\", 15.24mm) | DIP; 40-DIP (0.600\", 15.24mm) | |
| Pins | 40 | ||||||
| ADC Type | Multi slope | Multi Slope | Dual Slope | ||||
| Input Type | Differential; Differential | Voltage | Differential |