MOSFET 2N/2P-CH 200V 12DFN Product overview: TC7920K6-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-TC7920K6-G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1097827-TC7920K6-G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,300
Mounting: SMD (SMT)
FET Type: 2 N and 2 P-Channel
FET Feature: Standard
Drain to Source Voltage (Vdss): 200V
Rds On (Max) @ Id, Vgs: 10Ohm @ 1A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 1mA
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: 12-DFN (4x4)
Input Capacitance (Ciss) (Max) @ Vds: 52pF @ 25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMP58D0LFB-7; DMN2300UFB4-7B; DMP21D5UFB4-7B; NTMFS5C646NLT1G; NTMFS5C423NLT1G; NTMFS6B14NT1G;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Base Product Number: TC7920
MOSFET 2N/2P-CH 200V 12DFN
Mosfet Array 2 N and 2 P-Channel 200V Surface Mount 12-DFN (4x4)
MOSFET 2N/2P-CH 200V 12DFN
MOSFET 2PR N- & PCH ENHANCE MD MSFET w/DRAIN-DIO
MOSFET 2N/2P-CH 200V 12DFN
MOSFET 2N/2P-CH 200V 12VDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-TC7920K6-G | 1097827-TC7920K6-G | 150-TC7920K6-GCT-ND | TC7920K6-G | TC7920K6-G | TC7920K6-G |
| Product Name | 200V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; 2 N and 2 P-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 200 volts | 200 volts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |