Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-5.0MOA TC77-5.0MOA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1265255-TC77-5.0MOA Packaging: Tube Mounting Style: SMD Features: Standby Mode Output Type: SPI Test Condition: 25°C ~ 65°C (-55°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: TC77 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1265255-TC77-5.0MOA Packaging: Tube Mounting Style: SMD Features: Standby Mode Output Type: SPI Test Condition: 25°C ~ 65°C (-55°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: TC77 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-5.0MOA - 1265255-TC77-5.0MOA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-5.0MOA
1265255-TC77-5.0MOA
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-5.0MOA 1265255-TC77-5.0MOA
Manufacturer: Microchip Technology Win Source Part Number: 1265255-TC77-5.0MOA Packaging: Tube Mounting Style: SMD Features: Standby Mode Output Type: SPI Test Condition: 25°C ~ 65°C (-55°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: TC77 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1265255-TC77-5.0MOA
Packaging: Tube
Mounting Style: SMD
Features: Standby Mode
Output Type: SPI
Test Condition: 25°C ~ 65°C (-55°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TC77
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Analog and Digital Output - TC77-5.0MOA-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC77-5.0MOA-ND
Analog and Digital Output TC77-5.0MOA-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC77-5.0MOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC77-5.0MOA
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC77-5.0MOA
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site
Thermal Sensor, 13Bit, 1¼C, 8-Soic; Ic Output Type Microchip - 65K1077 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Sensor, 13Bit, 1¼C, 8-Soic; Ic Output Type Microchip
65K1077
Thermal Sensor, 13Bit, 1¼C, 8-Soic; Ic Output Type Microchip 65K1077
THERMAL SENSOR, 13BIT, 1¼C, 8-SOIC; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

THERMAL SENSOR, 13BIT, 1¼C, 8-SOIC; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Temperature Sensor Ic, Digital, 1 C, -55 C, +125 C, Soic, 8 Rohs Compliant Microchip - 59M2611 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Digital, 1 C, -55 C, +125 C, Soic, 8 Rohs Compliant Microchip
59M2611
Temperature Sensor Ic, Digital, 1 C, -55 C, +125 C, Soic, 8 Rohs Compliant Microchip 59M2611
Temperature Sensor IC, Digital, 1 C, -55 C, +125 C, SOIC, 8 RoHS Compliant: Yes

Temperature Sensor IC, Digital, 1 C, -55 C, +125 C, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1265255-TC77-5.0MOA TC77-5.0MOA-ND TC77-5.0MOA 65K1077 59M2611
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-5.0MOA Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Thermal Sensor, 13Bit, 1¼C, 8-Soic; Ic Output Type Microchip Temperature Sensor Ic, Digital, 1 C, -55 C, +125 C, Soic, 8 Rohs Compliant Microchip
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1362LKTTN-T - 1011000-A1362LKTTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details