Microchip Technology, Inc. Analog and Digital Output TC77-5.0MCTTR

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-5
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC77-5.0MCTTRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC77-5.0MCTTRCT-ND
Analog and Digital Output TC77-5.0MCTTRCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC77-5.0MCTTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC77-5.0MCTTRDKR-ND
Analog and Digital Output TC77-5.0MCTTRDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC77-5.0MCTTRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC77-5.0MCTTRTR-ND
Analog and Digital Output TC77-5.0MCTTRTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b SOT-23-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-5.0MCTTR - 031965-TC77-5.0MCTTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-5.0MCTTR
031965-TC77-5.0MCTTR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-5.0MCTTR 031965-TC77-5.0MCTTR
Manufacturer: Microchip Technology Win Source Part Number: 031965-TC77-5.0MCTTR Packaging: Reel - TR Features: Standby Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C to 65°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 031965-TC77-5.0MCTTR
Packaging: Reel - TR
Features: Standby Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 25°C to 65°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thermal Sensor, 13Bit, 1C Sot23-5; Ic Output Type Microchip - 96K4049 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Sensor, 13Bit, 1C Sot23-5; Ic Output Type Microchip
96K4049
Thermal Sensor, 13Bit, 1C Sot23-5; Ic Output Type Microchip 96K4049
THERMAL SENSOR, 13BIT, 1C SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

THERMAL SENSOR, 13BIT, 1C SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Thermal Sensor, 13Bit, 1C Sot23-5; Ic Output Type Microchip - 28X3951 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Sensor, 13Bit, 1C Sot23-5; Ic Output Type Microchip
28X3951
Thermal Sensor, 13Bit, 1C Sot23-5; Ic Output Type Microchip 28X3951
THERMAL SENSOR, 13BIT, 1C SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

THERMAL SENSOR, 13BIT, 1C SOT23-5; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC77-5.0MCTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC77-5.0MCTTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC77-5.0MCTTR
SENSOR DIGITAL -55C-125C SOT23-5

SENSOR DIGITAL -55C-125C SOT23-5

Supplier's Site
Analog and Digital Output - TC77-5.0MCTTR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TC77-5.0MCTTR
Analog and Digital Output TC77-5.0MCTTR
SENSOR DIGITAL -55C-125C SOT23-5

SENSOR DIGITAL -55C-125C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TC77-5.0MCTTRCT-ND 031965-TC77-5.0MCTTR 96K4049 TC77-5.0MCTTR TC77-5.0MCTTR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-5.0MCTTR Thermal Sensor, 13Bit, 1C Sot23-5; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting SC-74A, SOT-753 Surface Mount (SMD); SOT-23-5 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Config. Lab. Temperature Sensor - K-FS63LTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Fast decay phosphors - J16843-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
LM335 Precision Temperature Sensor - LM335Z/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
7 suppliers