Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 936208-TC77-3.3MOATR
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC77
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC77-3.3MOATR-NDR, TC77-3.3MOACT, TC77-3.3MOADKR
SENSOR DIGITAL -55C-125C 8SOIC
SENSOR DIGITAL -55C-125C 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TC77-3.3MOATR-ND | 936208-TC77-3.3MOATR | TC77-3.3MOATR | TC77-3.3MOATR |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-3.3MOATR | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Package / Mounting | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC | Surface Mount |