Microchip Technology, Inc. Analog and Digital Output TC77-3.3MOA

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC77-3.3MOA-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC77-3.3MOA-ND
Analog and Digital Output TC77-3.3MOA-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-3.3MOA - 936207-TC77-3.3MOA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-3.3MOA
936207-TC77-3.3MOA
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-3.3MOA 936207-TC77-3.3MOA
Manufacturer: Microchip Technology Win Source Part Number: 936207-TC77-3.3MOA Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TC77 Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC77-3.3MOA-NDR, TC7733MOA

Manufacturer: Microchip Technology
Win Source Part Number: 936207-TC77-3.3MOA
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TC77
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC77-3.3MOA-NDR, TC7733MOA

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC77-3.3MOA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC77-3.3MOA
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC77-3.3MOA
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site
Analog and Digital Output - TC77-3.3MOA - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TC77-3.3MOA
Analog and Digital Output TC77-3.3MOA
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site Datasheet
Thermal Sensor, 13Bit, 1¼C, 8-Soic; Ic Output Type Microchip - 92C6618 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Sensor, 13Bit, 1¼C, 8-Soic; Ic Output Type Microchip
92C6618
Thermal Sensor, 13Bit, 1¼C, 8-Soic; Ic Output Type Microchip 92C6618
THERMAL SENSOR, 13BIT, 1¼C, 8-SOIC; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

THERMAL SENSOR, 13BIT, 1¼C, 8-SOIC; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Temperature Sensor Ic, Digital, 1 C, -55 C, +125 C, Soic, 8 Rohs Compliant Microchip - 59M2610 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Digital, 1 C, -55 C, +125 C, Soic, 8 Rohs Compliant Microchip
59M2610
Temperature Sensor Ic, Digital, 1 C, -55 C, +125 C, Soic, 8 Rohs Compliant Microchip 59M2610
Temperature Sensor IC, Digital, 1 C, -55 C, +125 C, SOIC, 8 RoHS Compliant: Yes

Temperature Sensor IC, Digital, 1 C, -55 C, +125 C, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TC77-3.3MOA-ND 936207-TC77-3.3MOA TC77-3.3MOA TC77-3.3MOA 92C6618 59M2610
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC77-3.3MOA Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Thermal Sensor, 13Bit, 1¼C, 8-Soic; Ic Output Type Microchip Temperature Sensor Ic, Digital, 1 C, -55 C, +125 C, Soic, 8 Rohs Compliant Microchip
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Config. Weld. Temperature Sensor - K-FS63WTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
InGaAs image sensors, Line sensors - G9494-512D - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers