Microchip Technology, Inc. Charge Pump DC-DC Voltage Converter TC7662B

Description
The TC7662B is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +15V input to a corresponding – 1.5 to – 15V output using only two low-cost capacitors, eliminating inductors and their associated cost, size and EMI. The on-board oscillator operates at a nominal frequency of 10kHz. Frequency is increased to 35kHz when pin 1 is connected to V + , allowing the use of smaller external capacitors. Operation below 10kHz (for lower supply current applications) is also possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC7662B is available in both 8-pin DIP and 8-pin small outline (SO) packages in commercial and extended temperature ranges. Additional Features Boost Pin (Pin 1) for Higher Switching Frequency High Power Efficiency is 96% Easy to Use – Requires Only 2 External Non-Critical Passive Components Improved Direct Replacement for Industry Standard ICL7660 and Other Second Source Devices
Datasheet
Description
The TC7662B is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +15V input to a corresponding – 1.5 to – 15V output using only two low-cost capacitors, eliminating inductors and their associated cost, size and EMI. The on-board oscillator operates at a nominal frequency of 10kHz. Frequency is increased to 35kHz when pin 1 is connected to V + , allowing the use of smaller external capacitors. Operation below 10kHz (for lower supply current applications) is also possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC7662B is available in both 8-pin DIP and 8-pin small outline (SO) packages in commercial and extended temperature ranges. Additional Features Boost Pin (Pin 1) for Higher Switching Frequency High Power Efficiency is 96% Easy to Use – Requires Only 2 External Non-Critical Passive Components Improved Direct Replacement for Industry Standard ICL7660 and Other Second Source Devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charge Pump DC-DC Voltage Converter - TC7662B - Microchip Technology, Inc.
Chandler, AZ, United States
Charge Pump DC-DC Voltage Converter
TC7662B
Charge Pump DC-DC Voltage Converter TC7662B
The TC7662B is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +15V input to a corresponding – 1.5 to – 15V output using only two low-cost capacitors, eliminating inductors and their associated cost, size and EMI. The on-board oscillator operates at a nominal frequency of 10kHz. Frequency is increased to 35kHz when pin 1 is connected to V + , allowing the use of smaller external capacitors. Operation below 10kHz (for lower supply current applications) is also possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC7662B is available in both 8-pin DIP and 8-pin small outline (SO) packages in commercial and extended temperature ranges. Additional Features Boost Pin (Pin 1) for Higher Switching Frequency High Power Efficiency is 96% Easy to Use – Requires Only 2 External Non-Critical Passive Components Improved Direct Replacement for Industry Standard ICL7660 and Other Second Source Devices

The TC7662B is a pin-compatible upgrade to the Industry standard TC7660 charge pump voltage converter. It converts a +1.5V to +15V input to a corresponding – 1.5 to – 15V output using only two low-cost capacitors, eliminating inductors and their associated cost, size and EMI. The on-board oscillator operates at a nominal frequency of 10kHz. Frequency is increased to 35kHz when pin 1 is connected to V + , allowing the use of smaller external capacitors. Operation below 10kHz (for lower supply current applications) is also possible by connecting an external capacitor from OSC to ground (with pin 1 open). The TC7662B is available in both 8-pin DIP and 8-pin small outline (SO) packages in commercial and extended temperature ranges.

Additional Features

    • Boost Pin (Pin 1) for Higher Switching Frequency
    • High Power Efficiency is 96%
    • Easy to Use – Requires Only 2 External Non-Critical Passive Components
    • Improved Direct Replacement for Industry Standard ICL7660 and Other Second Source Devices
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Voltage Converters and Voltage Inverters
Product Number TC7662B
Product Name Charge Pump DC-DC Voltage Converter
Form Factor ['SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
User Interface None
Agency Approval UL, CE
View Details
Digital I/O Modules - OA24 - Altech Corp.
Specs
Form Factor Modular Bay or Slot System
User Interface None
DC Voltage 24 VDC
View Details
1-Channel Inline Charge Voltage Converter - 5050B - Kistler Group
Specs
User Interface None
Channels 1 #
Accuracy 2.5 % FS
View Details