SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
| Red Pitaya, d.o.o. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SIGNALlab 250-12 Standard Kit |
| Product Name | Data Acquisition Module |
| Form Factor | PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone |
| Excitation | Voltage (optional feature); Current (optional feature) |
| Auxiliary Outputs | Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature) |
| User Interface | Hand-held Programmer; Computer Programmable |
| Host Connection | RS232/422/485; USB; TTL; Ethernet; WiFi |