Microchip Technology, Inc. Power Supply TC7660EOA713

Description
IC, CHARGE PUMP DC/DC CONVERTER, SOIC-8; NO. OF PINS:8PINS; OPERATING TEMPERATURE MAX:85 C; PACKAGING:CUT TAPE; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:-; MSL:MSL 1 - UNLIMITED; INPUT VOLTAGE:10V; NO. OF OUTPUTS:1 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, CHARGE PUMP DC/DC CONVERTER, SOIC-8; NO. OF PINS:8PINS; OPERATING TEMPERATURE MAX:85 C; PACKAGING:CUT TAPE; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:-; MSL:MSL 1 - UNLIMITED; INPUT VOLTAGE:10V; NO. OF OUTPUTS:1 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 16440266 - Radwell International
Willingboro, NJ, United States
Power Supply
16440266
Power Supply 16440266
IC, CHARGE PUMP DC/DC CONVERTER, SOIC-8; NO. OF PINS:8PINS; OPERATING TEMPERATURE MAX:85 C; PACKAGING:CUT TAPE; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:-; MSL:MSL 1 - UNLIMITED; INPUT VOLTAGE:10V; NO. OF OUTPUTS:1 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, CHARGE PUMP DC/DC CONVERTER, SOIC-8; NO. OF PINS:8PINS; OPERATING TEMPERATURE MAX:85 C; PACKAGING:CUT TAPE; PRODUCT RANGE:-; AUTOMOTIVE QUALIFICATION STANDARD:-; MSL:MSL 1 - UNLIMITED; INPUT VOLTAGE:10V; NO. OF OUTPUTS:1 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 16440266
Product Name Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details