Microchip Technology, Inc. Dc-Dc Charge Pump, Inverting, Soic-8; Ic Case / Package Microchip TC7660EOA.

Description
DC-DC CHARGE PUMP, INVERTING, SOIC-8; IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting RoHS Compliant: Yes
Datasheet
Description
DC-DC CHARGE PUMP, INVERTING, SOIC-8; IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Charge Pump, Inverting, Soic-8; Ic Case / Package Microchip - 28AC3778 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Charge Pump, Inverting, Soic-8; Ic Case / Package Microchip
28AC3778
Dc-Dc Charge Pump, Inverting, Soic-8; Ic Case / Package Microchip 28AC3778
DC-DC CHARGE PUMP, INVERTING, SOIC-8; IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting RoHS Compliant: Yes

DC-DC CHARGE PUMP, INVERTING, SOIC-8; IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Voltage Regulators
Product Number 28AC3778
Product Name Dc-Dc Charge Pump, Inverting, Soic-8; Ic Case / Package Microchip
Output Voltage -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 155080P - RS Components, Ltd.
Specs
Package Type SOT23; Other; SOT-23
IQ 3.00E-5 amps
View Details
Battery Chargers - BQ21061YFPR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details