Microchip Technology, Inc. Analog and Digital Output TC74A7-5.0VCTTR

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC74A7-5.0VCTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A7-5.0VCTTR-ND
Analog and Digital Output TC74A7-5.0VCTTR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1336650-TC74A7-5.0VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1336650-TC74A7-5.0VCTTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1336650-TC74A7-5.0VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 1336650-TC74A7-5.0VC TTR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Packaging: Reel - TR Features: Standby Mode Standard Package: 3,000 Mounting: Surface Mount Output Type: I²C/SMBus Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC74A75.0VCTTR,TC74A 7-5.0VCTTR-NDR Base Product Number: TC74 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1336650-TC74A7-5.0VCTTR
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Packaging: Reel - TR
Features: Standby Mode
Standard Package: 3,000
Mounting: Surface Mount
Output Type: I²C/SMBus
Test Condition: 25°C ~ 85°C (0°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC74A75.0VCTTR,TC74A7-5.0VCTTR-NDR
Base Product Number: TC74
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A7-5.0VCTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A7-5.0VCTTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A7-5.0VCTTR
SENSOR DIGITAL -40C-125C SOT23-5

SENSOR DIGITAL -40C-125C SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TC74A7-5.0VCTTR-ND 1336650-TC74A7-5.0VCTTR TC74A7-5.0VCTTR
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP35GSZ - 900428-TMP35GSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Optical Lab. Temperature Sensor FC 1525 - 1-FS63LTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 2034684 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Wlp
Standards and Certifications RoHS
View Details