Microchip Technology, Inc. Analog and Digital Output TC74A5-5.0VCTTR

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC74A5-5.0VCTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A5-5.0VCTTR-ND
Analog and Digital Output TC74A5-5.0VCTTR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC74A5-5.0VCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A5-5.0VCTDKR-ND
Analog and Digital Output TC74A5-5.0VCTDKR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC74A5-5.0VCTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A5-5.0VCTCT-ND
Analog and Digital Output TC74A5-5.0VCTCT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC74A5-5.0VCTTR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TC74A5-5.0VCTTR
Analog and Digital Output TC74A5-5.0VCTTR
SENSOR DIGITAL -40C-125C SOT23-5

SENSOR DIGITAL -40C-125C SOT23-5

Supplier's Site Datasheet
Temperature Sensor, Voltage, Sot-23-5; Ic Output Type Microchip - 80K7346 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Voltage, Sot-23-5; Ic Output Type Microchip
80K7346
Temperature Sensor, Voltage, Sot-23-5; Ic Output Type Microchip 80K7346
TEMPERATURE SENSOR, VOLTAGE, SOT-23-5; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SENSOR, VOLTAGE, SOT-23-5; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Temperature Sensor Ic, Voltage, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip - 34M8787 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Voltage, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip
34M8787
Temperature Sensor Ic, Voltage, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip 34M8787
Temperature Sensor IC, Voltage, 2 C, -40 C, +125 C, SOT-23, 5 RoHS Compliant: Yes

Temperature Sensor IC, Voltage, 2 C, -40 C, +125 C, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A5-5.0VCTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A5-5.0VCTTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A5-5.0VCTTR
SENSOR DIGITAL -40C-125C SOT23-5

SENSOR DIGITAL -40C-125C SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TC74A5-5.0VCTTR-ND TC74A5-5.0VCTTR 80K7346 34M8787 TC74A5-5.0VCTTR
Product Name Analog and Digital Output Analog and Digital Output Temperature Sensor, Voltage, Sot-23-5; Ic Output Type Microchip Temperature Sensor Ic, Voltage, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting SC-74A, SOT-753 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 2465637 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 60 C (140 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750A-SS8M-B - 862126-AT30TS750A-SS8M-B - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers