Microchip Technology, Inc. Analog and Digital Output TC74A4-3.3VAT

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC74A4-3.3VAT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A4-3.3VAT-ND
Analog and Digital Output TC74A4-3.3VAT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A4-3.3VAT - 936191-TC74A4-3.3VAT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A4-3.3VAT
936191-TC74A4-3.3VAT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A4-3.3VAT 936191-TC74A4-3.3VAT
Manufacturer: Microchip Technology Win Source Part Number: 936191-TC74A4-3.3VAT Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5 Package: TO-220-5 Package: Tube Mounting: Through Hole Family Name: TC74 Categories: Sensors Case / Package: TO-220-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC74A4-3.3VAT-NDR, TC74A43.3VAT

Manufacturer: Microchip Technology
Win Source Part Number: 936191-TC74A4-3.3VAT
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Package: TO-220-5
Package: Tube
Mounting: Through Hole
Family Name: TC74
Categories: Sensors
Case / Package: TO-220-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC74A4-3.3VAT-NDR, TC74A43.3VAT

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A4-3.3VAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A4-3.3VAT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A4-3.3VAT
SENSOR DIGITAL -40C-125C TO220-5

SENSOR DIGITAL -40C-125C TO220-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TC74A4-3.3VAT-ND 936191-TC74A4-3.3VAT TC74A4-3.3VAT
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A4-3.3VAT Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting TO-220-5 TO-220-5
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1905398 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Sc-70
Standards and Certifications RoHS
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750A-SS8M-B - 862126-AT30TS750A-SS8M-B - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BQ2028 4Kb EEPROM with single-wire HDQ interface and temperature sensor - BQ2028YZGR - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details