Microchip Technology, Inc. Temperature & Humidity Sensor ICs TC74A2-5.0VAT

Description
TO-220 Serial Digital Thermal Sensor
Request a Quote Datasheet
Description
TO-220 Serial Digital Thermal Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 1371036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1371036
Temperature & Humidity Sensor ICs 1371036
TO-220 Serial Digital Thermal Sensor

TO-220 Serial Digital Thermal Sensor

Supplier's Site
Temperature & Humidity Sensor ICs - 1371036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1371036P
Temperature & Humidity Sensor ICs 1371036P
TO-220 Serial Digital Thermal Sensor

TO-220 Serial Digital Thermal Sensor

Supplier's Site
Temperature & Humidity Sensor ICs - 1370764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1370764
Temperature & Humidity Sensor ICs 1370764
TO-220 Serial Digital Thermal Sensor

TO-220 Serial Digital Thermal Sensor

Supplier's Site
Analog and Digital Output - TC74A2-5.0VAT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A2-5.0VAT-ND
Analog and Digital Output TC74A2-5.0VAT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1004330-TC74A2-5.0VAT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1004330-TC74A2-5.0VAT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1004330-TC74A2-5.0VAT
Win Source Part Number: 1004330-TC74A2-5.0VA T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Standby Mode Package: Tube Standard Package: 50 Output Type: I²C/SMBus Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Through Hole Package / Case: TO-220-5 Supplier Device Package: TO-220-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: TC74A2-5.0VAT-NDR,TC 74A25.0VAT Base Product Number: TC74

Win Source Part Number: 1004330-TC74A2-5.0VAT
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Standby Mode
Package: Tube
Standard Package: 50
Output Type: I²C/SMBus
Test Condition: 25°C ~ 85°C (0°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-220-5
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC74A2-5.0VAT-NDR,TC74A25.0VAT
Base Product Number: TC74

Buy Now Datasheet
Analog and Digital Output - TC74A2-5.0VAT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TC74A2-5.0VAT
Analog and Digital Output TC74A2-5.0VAT
SENSOR DIGITAL -40C-125C TO220-5

SENSOR DIGITAL -40C-125C TO220-5

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A2-5.0VAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A2-5.0VAT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A2-5.0VAT
SENSOR DIGITAL -40C-125C TO220-5

SENSOR DIGITAL -40C-125C TO220-5

Supplier's Site
Ic, Thermal Sensor, 2°C, To220-5; Ic Output Type Microchip - 92C6562 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Thermal Sensor, 2°C, To220-5; Ic Output Type Microchip
92C6562
Ic, Thermal Sensor, 2°C, To220-5; Ic Output Type Microchip 92C6562
IC, THERMAL SENSOR, 2°C, TO220-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TO-220; No. of Pins:5Pins; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes

IC, THERMAL SENSOR, 2°C, TO220-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TO-220; No. of Pins:5Pins; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes

Supplier's Site
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, To-220, 5 Rohs Compliant Microchip - 84P5926 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, To-220, 5 Rohs Compliant Microchip
84P5926
Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, To-220, 5 Rohs Compliant Microchip 84P5926
Temperature Sensor IC, Digital, 2 C, -40 C, +125 C, TO-220, 5 RoHS Compliant: Yes

Temperature Sensor IC, Digital, 2 C, -40 C, +125 C, TO-220, 5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1371036 1371036P TC74A2-5.0VAT-ND 1004330-TC74A2-5.0VAT TC74A2-5.0VAT TC74A2-5.0VAT 92C6562 84P5926
Product Name Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Ic, Thermal Sensor, 2°C, To220-5; Ic Output Type Microchip Temperature Sensor Ic, Digital, 2 C, -40 C, +125 C, To-220, 5 Rohs Compliant Microchip
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1023310-KP234XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SMD Module
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16795-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details