Microchip Technology, Inc. Analog and Digital Output TC74A2-3.3VAT

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC74A2-3.3VAT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A2-3.3VAT-ND
Analog and Digital Output TC74A2-3.3VAT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 1779687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1779687
Temperature & Humidity Sensor ICs 1779687
TO-220 Serial Digital Thermal Sensor

TO-220 Serial Digital Thermal Sensor

Supplier's Site
Temperature & Humidity Sensor ICs - 1779720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1779720
Temperature & Humidity Sensor ICs 1779720
TO-220 Serial Digital Thermal Sensor

TO-220 Serial Digital Thermal Sensor

Supplier's Site
Temperature & Humidity Sensor ICs - 1779720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1779720P
Temperature & Humidity Sensor ICs 1779720P
TO-220 Serial Digital Thermal Sensor

TO-220 Serial Digital Thermal Sensor

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1336648-TC74A2-3.3VAT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1336648-TC74A2-3.3VAT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1336648-TC74A2-3.3VAT
Manufacturer: Microchip Technology Win Source Part Number: 1336648-TC74A2-3.3VA T Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Packaging: Tube Features: Standby Mode Standard Package: 50 Mounting: Through Hole Output Type: I²C/SMBus Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 2.7V ~ 5.5V Supplier Device Package: TO-220-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-220-5 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC74A23.3VAT,TC74A2- 3.3VAT-NDR Base Product Number: TC74 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1336648-TC74A2-3.3VAT
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Packaging: Tube
Features: Standby Mode
Standard Package: 50
Mounting: Through Hole
Output Type: I²C/SMBus
Test Condition: 25°C ~ 85°C (0°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-220-5
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC74A23.3VAT,TC74A2-3.3VAT-NDR
Base Product Number: TC74
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Temperature Sensor, Digital, To-220-5; Ic Output Type Microchip - 02AH4755 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Digital, To-220-5; Ic Output Type Microchip
02AH4755
Temperature Sensor, Digital, To-220-5; Ic Output Type Microchip 02AH4755
TEMPERATURE SENSOR, DIGITAL, TO-220-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TO-220; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, DIGITAL, TO-220-5; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TO-220; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A2-3.3VAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A2-3.3VAT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A2-3.3VAT
SENSOR DIGITAL -40C-125C TO220-5

SENSOR DIGITAL -40C-125C TO220-5

Supplier's Site
Analog and Digital Output - TC74A2-3.3VAT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TC74A2-3.3VAT
Analog and Digital Output TC74A2-3.3VAT
SENSOR DIGITAL -40C-125C TO220-5

SENSOR DIGITAL -40C-125C TO220-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TC74A2-3.3VAT-ND 1779687 1779720P 1336648-TC74A2-3.3VAT 02AH4755 TC74A2-3.3VAT TC74A2-3.3VAT
Product Name Analog and Digital Output Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, Digital, To-220-5; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting TO-220-5 To-220 TO-220-5 Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Linear Hall-Effect Sensor IC With Analog Output - A1308LUATN-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
D6T MEMS Thermal Sensors - D6T-1A-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details