Microchip Technology, Inc. Analog and Digital Output TC74A1-5.0VCTTR

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC74A1-5.0VCTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A1-5.0VCTTR-ND
Analog and Digital Output TC74A1-5.0VCTTR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A1-5.0VCTTR - 127070-TC74A1-5.0VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A1-5.0VCTTR
127070-TC74A1-5.0VCTTR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A1-5.0VCTTR 127070-TC74A1-5.0VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 127070-TC74A1-5.0VCT TR Packaging: Reel - TR Features: Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C to 85°C (0°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 127070-TC74A1-5.0VCTTR
Packaging: Reel - TR
Features: Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 25°C to 85°C (0°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A1-5.0VCTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A1-5.0VCTTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A1-5.0VCTTR
SENSOR DIGITAL -40C-125C SOT23-5

SENSOR DIGITAL -40C-125C SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TC74A1-5.0VCTTR-ND 127070-TC74A1-5.0VCTTR TC74A1-5.0VCTTR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A1-5.0VCTTR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting SC-74A, SOT-753 Surface Mount (SMD); SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1942927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Tsot
Tsot
Standards and Certifications RoHS
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-060/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers