Microchip Technology, Inc. Analog and Digital Output TC74A1-3.3VCTTR

Description
SENSOR DIGITAL -40C-125C SOT23-5
Request a Quote Datasheet
Description
SENSOR DIGITAL -40C-125C SOT23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 150-TC74A1-3.3VCTTRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
150-TC74A1-3.3VCTTRCT-ND
Analog and Digital Output 150-TC74A1-3.3VCTTRCT-ND
SENSOR DIGITAL -40C-125C SOT23-5

SENSOR DIGITAL -40C-125C SOT23-5

Buy Now Datasheet
Analog and Digital Output - 150-TC74A1-3.3VCTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
150-TC74A1-3.3VCTTR-ND
Analog and Digital Output 150-TC74A1-3.3VCTTR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - 150-TC74A1-3.3VCTTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
150-TC74A1-3.3VCTTRDKR-ND
Analog and Digital Output 150-TC74A1-3.3VCTTRDKR-ND
SENSOR DIGITAL -40C-125C SOT23-5

SENSOR DIGITAL -40C-125C SOT23-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A1-3.3VCTTR - 127652-TC74A1-3.3VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A1-3.3VCTTR
127652-TC74A1-3.3VCTTR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A1-3.3VCTTR 127652-TC74A1-3.3VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 127652-TC74A1-3.3VCT TR Packaging: Reel - TR Features: Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C to 85°C (0°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 127652-TC74A1-3.3VCTTR
Packaging: Reel - TR
Features: Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 25°C to 85°C (0°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A1-3.3VCTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A1-3.3VCTTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A1-3.3VCTTR
SENSOR DIGITAL -40C-125C SOT23-5

SENSOR DIGITAL -40C-125C SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 150-TC74A1-3.3VCTTRCT-ND 127652-TC74A1-3.3VCTTR TC74A1-3.3VCTTR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A1-3.3VCTTR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting SC-74A, SOT-753 Surface Mount (SMD); SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1545 - 1-FS63LTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1905278P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details