Microchip Technology, Inc. Temperature & Humidity Sensor ICs TC74A0-3.3VCTTR

Description
Temperature Sensor Digital Serial 2-Wire
Request a Quote
Description
Temperature Sensor Digital Serial 2-Wire
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC74 is a digital temperature sensor IC designed for low-cost and compact applications. It operates within a supply voltage range of 2.7V to 5.5V and features a simple SMBus/I2C serial port interface for communication. The sensor provides temperature readings as an 8-bit digital word with a resolution of 1°C. It offers maximum accuracy of ±2°C from +25°C to +85°C and ±3°C from 0°C to +125°C. The typical operating current is 200 µA, while the standby current is significantly lower at 5 µA, making it suitable for power-sensitive applications. The TC74 is housed in a SOT-23-5 package, making it ideal for space-constrained designs. It is applicable in various scenarios, including thermal protection for hard disk drives, PC card devices, thermostat controls, and as a thermistor replacement. The operating temperature range is from -40°C to +125°C, ensuring reliability in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The TC74 is a digital temperature sensor IC designed for low-cost and compact applications. It operates within a supply voltage range of 2.7V to 5.5V and features a simple SMBus/I2C serial port interface for communication. The sensor provides temperature readings as an 8-bit digital word with a resolution of 1°C. It offers maximum accuracy of ±2°C from +25°C to +85°C and ±3°C from 0°C to +125°C. The typical operating current is 200 µA, while the standby current is significantly lower at 5 µA, making it suitable for power-sensitive applications. The TC74 is housed in a SOT-23-5 package, making it ideal for space-constrained designs. It is applicable in various scenarios, including thermal protection for hard disk drives, PC card devices, thermostat controls, and as a thermistor replacement. The operating temperature range is from -40°C to +125°C, ensuring reliability in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 9126760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
9126760
Temperature & Humidity Sensor ICs 9126760
Temperature Sensor Digital Serial 2-Wire

Temperature Sensor Digital Serial 2-Wire

Supplier's Site
Temperature & Humidity Sensor ICs - 7240662P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7240662P
Temperature & Humidity Sensor ICs 7240662P
Temperature Sensor Digital Serial 2-Wire

Temperature Sensor Digital Serial 2-Wire

Supplier's Site
Analog and Digital Output - TC74A0-3.3VCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A0-3.3VCTDKR-ND
Analog and Digital Output TC74A0-3.3VCTDKR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC74A0-3.3VCTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A0-3.3VCTTR-ND
Analog and Digital Output TC74A0-3.3VCTTR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - TC74A0-3.3VCTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A0-3.3VCTCT-ND
Analog and Digital Output TC74A0-3.3VCTCT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b SOT-23-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A0-3.3VCTTR - 1106096-TC74A0-3.3VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A0-3.3VCTTR
1106096-TC74A0-3.3VCTTR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A0-3.3VCTTR 1106096-TC74A0-3.3VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 1106096-TC74A0-3.3VC TTR Packaging: Reel - TR Features: Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 25°C to 85°C (0°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Power Management, Thermal Management

Manufacturer: Microchip Technology
Win Source Part Number: 1106096-TC74A0-3.3VCTTR
Packaging: Reel - TR
Features: Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 25°C to 85°C (0°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Power Management, Thermal Management

Buy Now Datasheet
Temperature Sensor, 8 Bit, 3C, 5-Sot-23; Ic Output Type Microchip - 84R6274 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 8 Bit, 3C, 5-Sot-23; Ic Output Type Microchip
84R6274
Temperature Sensor, 8 Bit, 3C, 5-Sot-23; Ic Output Type Microchip 84R6274
TEMPERATURE SENSOR, 8 BIT, 3C, 5-SOT-23; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SENSOR, 8 BIT, 3C, 5-SOT-23; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature Sensor Ic, Voltage, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip - 20T6913 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Voltage, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip
20T6913
Temperature Sensor Ic, Voltage, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip 20T6913
Temperature Sensor IC, Voltage, 2 C, -40 C, +125 C, SOT-23, 5 RoHS Compliant: Yes

Temperature Sensor IC, Voltage, 2 C, -40 C, +125 C, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Analog and Digital Output - TC74A0-3.3VCTTR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TC74A0-3.3VCTTR
Analog and Digital Output TC74A0-3.3VCTTR
SENSOR DIGITAL -40C-125C SOT23-5

SENSOR DIGITAL -40C-125C SOT23-5

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A0-3.3VCTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A0-3.3VCTTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A0-3.3VCTTR
SENSOR DIGITAL -40C-125C SOT23-5

SENSOR DIGITAL -40C-125C SOT23-5

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 9126760 7240662P TC74A0-3.3VCTDKR-ND 1106096-TC74A0-3.3VCTTR 84R6274 20T6913 TC74A0-3.3VCTTR TC74A0-3.3VCTTR
Product Name Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A0-3.3VCTTR Temperature Sensor, 8 Bit, 3C, 5-Sot-23; Ic Output Type Microchip Temperature Sensor Ic, Voltage, 2 C, -40 C, +125 C, Sot-23, 5 Rohs Compliant Microchip Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1155LLHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3901-256F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details