Microchip Technology, Inc. Analog and Digital Output TC74A0-3.3VAT

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC74A0-3.3VAT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC74A0-3.3VAT-ND
Analog and Digital Output TC74A0-3.3VAT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5

Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A0-3.3VAT - 1264842-TC74A0-3.3VAT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A0-3.3VAT
1264842-TC74A0-3.3VAT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A0-3.3VAT 1264842-TC74A0-3.3VAT
Manufacturer: Microchip Technology Win Source Part Number: 1264842-TC74A0-3.3VA T Packaging: Tube Mounting Style: Through Hole Features: Standby Mode Output Type: I²C/SMBus Test Condition: 25°C ~ 85°C (0°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: TO-220-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: TO-220-5 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Automation & Process Control, Power Management Family Part Number: TC74 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1264842-TC74A0-3.3VAT
Packaging: Tube
Mounting Style: Through Hole
Features: Standby Mode
Output Type: I²C/SMBus
Test Condition: 25°C ~ 85°C (0°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-220-5
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Automation & Process Control, Power Management
Family Part Number: TC74
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Temperature & Humidity Sensor ICs - 9115599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
9115599
Temperature & Humidity Sensor ICs 9115599
Temperature Sensor 8-Bit I2C TO220-5

Temperature Sensor 8-Bit I2C TO220-5

Supplier's Site
Temperature & Humidity Sensor ICs - 7747863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7747863P
Temperature & Humidity Sensor ICs 7747863P
Temperature Sensor 8-Bit I2C TO220-5

Temperature Sensor 8-Bit I2C TO220-5

Supplier's Site
Temperature & Humidity Sensor ICs - 7747863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
7747863
Temperature & Humidity Sensor ICs 7747863
Temperature Sensor 8-Bit I2C TO220-5

Temperature Sensor 8-Bit I2C TO220-5

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC74A0-3.3VAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC74A0-3.3VAT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC74A0-3.3VAT
SENSOR DIGITAL -40C-125C TO220-5

SENSOR DIGITAL -40C-125C TO220-5

Supplier's Site
Temperature Sensor Ic, Digital, 3 C, 0 C, +125 C, To-220, 5 Rohs Compliant Microchip - 27T2986 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Digital, 3 C, 0 C, +125 C, To-220, 5 Rohs Compliant Microchip
27T2986
Temperature Sensor Ic, Digital, 3 C, 0 C, +125 C, To-220, 5 Rohs Compliant Microchip 27T2986
Temperature Sensor IC, Digital, 3 C, 0 C, +125 C, TO-220, 5 RoHS Compliant: Yes

Temperature Sensor IC, Digital, 3 C, 0 C, +125 C, TO-220, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Analog and Digital Output - TC74A0-3.3VAT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TC74A0-3.3VAT
Analog and Digital Output TC74A0-3.3VAT
SENSOR DIGITAL -40C-125C TO220-5

SENSOR DIGITAL -40C-125C TO220-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TC74A0-3.3VAT-ND 1264842-TC74A0-3.3VAT 9115599 7747863P TC74A0-3.3VAT 27T2986 TC74A0-3.3VAT
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC74A0-3.3VAT Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor Ic, Digital, 3 C, 0 C, +125 C, To-220, 5 Rohs Compliant Microchip Analog and Digital Output
Package / Mounting TO-220-5 To-220 Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Environmental Sensor ICs - 2043354 - RS Components, Ltd.
Specs
Applications Monitor, Heatstroke Prevention, Family Safety
Standards and Certifications RoHS
Operating Temperature -10 C (14 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details