The TC7320FG-G is a six-pair integrated MOSFET device containing N- and P-channel enhancement-mode transistors in a 32-lead LQFP package measuring 7.00mm × 7.00mm with a maximum height of 1.60mm. Each pair includes integrated gate-to-source resistors and Zener diode clamps for high-voltage pulser applications. The device features a drain-to-source breakdown voltage of ±200V, a maximum on-resistance of 20Ω, and operates from -55°C to +150°C. It is RoHS compliant and meets JEDEC MS-026, Variation BBA, Issue D packaging standards. Firmware control logic interfaces are enabled through low threshold voltages and fast switching speeds, suitable for amplifiers, buffers, and piezoelectric drivers.
MOSFET 6-Pair, N- and P-Ch Enhancement MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TC7320FG-G M931 |
| Product Name | MOSFET |