Microchip Technology, Inc. Digital Temperature Sensor with SPI Interface TC72

Description
TC72 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. The sensor features a simple, SPI compatible serial interface that allows communication with a host controller or other peripherals. The TC72 does not require any additional external components. Temperature data is measured from an integrated temperature sensor and converted to a 10 bit digital word with a Sigma Delta Analog to Digital Converter. The temperature resolution is 0.25°C per bit. The TC72 can be used either in a continuous temperature conversion mode or a one-shot conversion mode. The continuous conversion mode measures the temperature approximately every 150 msec and stores the data in the temperature registers. In contrast, the one-shot mode performs a single temperature measurement and returns to the power saving shut down mode. The TC72 features high temperature accuracy, ease-of-use and is therefore the ideal solution for implementing thermal management in a variety of systems. The device also features a shutdown mode for low power operation. Additional Features 4-wire SPI™ Compatible Interface 10-Bit Resolution (0.25°C/Bit) ±2°C Accuracy from -40°C to +85°C ±3°C Accuracy from -55°C to +125°C Low Operating Current: 250uA (typical) Shutdown Mode: 1uA (max) Power Saving One-Shot Temperature Measurement Space Saving 3x3 Leadless Package Available
Datasheet
Description
TC72 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. The sensor features a simple, SPI compatible serial interface that allows communication with a host controller or other peripherals. The TC72 does not require any additional external components. Temperature data is measured from an integrated temperature sensor and converted to a 10 bit digital word with a Sigma Delta Analog to Digital Converter. The temperature resolution is 0.25°C per bit. The TC72 can be used either in a continuous temperature conversion mode or a one-shot conversion mode. The continuous conversion mode measures the temperature approximately every 150 msec and stores the data in the temperature registers. In contrast, the one-shot mode performs a single temperature measurement and returns to the power saving shut down mode. The TC72 features high temperature accuracy, ease-of-use and is therefore the ideal solution for implementing thermal management in a variety of systems. The device also features a shutdown mode for low power operation. Additional Features 4-wire SPI™ Compatible Interface 10-Bit Resolution (0.25°C/Bit) ±2°C Accuracy from -40°C to +85°C ±3°C Accuracy from -55°C to +125°C Low Operating Current: 250uA (typical) Shutdown Mode: 1uA (max) Power Saving One-Shot Temperature Measurement Space Saving 3x3 Leadless Package Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Sensor with SPI Interface - TC72 - Microchip Technology, Inc.
Chandler, AZ, United States
Digital Temperature Sensor with SPI Interface
TC72
Digital Temperature Sensor with SPI Interface TC72
TC72 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. The sensor features a simple, SPI compatible serial interface that allows communication with a host controller or other peripherals. The TC72 does not require any additional external components. Temperature data is measured from an integrated temperature sensor and converted to a 10 bit digital word with a Sigma Delta Analog to Digital Converter. The temperature resolution is 0.25°C per bit. The TC72 can be used either in a continuous temperature conversion mode or a one-shot conversion mode. The continuous conversion mode measures the temperature approximately every 150 msec and stores the data in the temperature registers. In contrast, the one-shot mode performs a single temperature measurement and returns to the power saving shut down mode. The TC72 features high temperature accuracy, ease-of-use and is therefore the ideal solution for implementing thermal management in a variety of systems. The device also features a shutdown mode for low power operation. Additional Features 4-wire SPI™ Compatible Interface 10-Bit Resolution (0.25°C/Bit) ±2°C Accuracy from -40°C to +85°C ±3°C Accuracy from -55°C to +125°C Low Operating Current: 250uA (typical) Shutdown Mode: 1uA (max) Power Saving One-Shot Temperature Measurement Space Saving 3x3 Leadless Package Available

TC72 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. The sensor features a simple, SPI compatible serial interface that allows communication with a host controller or other peripherals. The TC72 does not require any additional external components. Temperature data is measured from an integrated temperature sensor and converted to a 10 bit digital word with a Sigma Delta Analog to Digital Converter. The temperature resolution is 0.25°C per bit. The TC72 can be used either in a continuous temperature conversion mode or a one-shot conversion mode. The continuous conversion mode measures the temperature approximately every 150 msec and stores the data in the temperature registers. In contrast, the one-shot mode performs a single temperature measurement and returns to the power saving shut down mode. The TC72 features high temperature accuracy, ease-of-use and is therefore the ideal solution for implementing thermal management in a variety of systems. The device also features a shutdown mode for low power operation.

Additional Features

    • 4-wire SPI™ Compatible Interface
    • 10-Bit Resolution (0.25°C/Bit)
    • ±2°C Accuracy from -40°C to +85°C
    • ±3°C Accuracy from -55°C to +125°C
    • Low Operating Current: 250uA (typical)
    • Shutdown Mode: 1uA (max)
    • Power Saving One-Shot Temperature Measurement
    • Space Saving 3x3 Leadless Package Available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Sensor Chips
Product Number TC72
Product Name Digital Temperature Sensor with SPI Interface
Package / Mounting ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1525 - 1-FS63LTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
 - ST60 High Temperature - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 1464866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details