Microchip Technology, Inc. Analog and Digital Output TC72-5.0MUA

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC72-5.0MUA-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC72-5.0MUA-ND
Analog and Digital Output TC72-5.0MUA-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-5.0MUA - 1264841-TC72-5.0MUA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-5.0MUA
1264841-TC72-5.0MUA
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-5.0MUA 1264841-TC72-5.0MUA
Manufacturer: Microchip Technology Win Source Part Number: 1264841-TC72-5.0MUA Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Features: One-Shot, Shutdown Mode Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: SPI Operating Supply Voltage: 2.65 V ~ 5.5 V Test Condition: -40°C ~ 85°C (-55°C ~ 125°C) Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: TC72 Categories: Sensors, Transducers Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6647MUA; LM70CIMM-3/HALF; DS1722U; Introduction Date: October 17, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1264841-TC72-5.0MUA
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Features: One-Shot, Shutdown Mode
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: SPI
Operating Supply Voltage: 2.65 V ~ 5.5 V
Test Condition: -40°C ~ 85°C (-55°C ~ 125°C)
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TC72
Categories: Sensors, Transducers
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX6647MUA; LM70CIMM-3/HALF; DS1722U;
Introduction Date: October 17, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ic, Sensor, Temperature, Smd; Ic Output Type Microchip - 59M2608 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sensor, Temperature, Smd; Ic Output Type Microchip
59M2608
Ic, Sensor, Temperature, Smd; Ic Output Type Microchip 59M2608
IC, SENSOR, TEMPERATURE, SMD; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V; Supply Voltage RoHS Compliant: Yes

IC, SENSOR, TEMPERATURE, SMD; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC72-5.0MUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC72-5.0MUA
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC72-5.0MUA
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TC72-5.0MUA-ND 1264841-TC72-5.0MUA 59M2608 TC72-5.0MUA
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-5.0MUA Ic, Sensor, Temperature, Smd; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966K - TLE4966K - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3904-512F - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details