Microchip Technology, Inc. Temperature & Humidity Sensor ICs TC72-3.3MUATR

Description
High-Accuracy, 10-bit Thermal Sensor wit
Request a Quote Datasheet
Description
High-Accuracy, 10-bit Thermal Sensor wit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 2648902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2648902
Temperature & Humidity Sensor ICs 2648902
High-Accuracy, 10-bit Thermal Sensor wit

High-Accuracy, 10-bit Thermal Sensor wit

Supplier's Site
Temperature & Humidity Sensor ICs - 2648903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2648903
Temperature & Humidity Sensor ICs 2648903
High-Accuracy, 10-bit Thermal Sensor wit

High-Accuracy, 10-bit Thermal Sensor wit

Supplier's Site
Temperature & Humidity Sensor ICs - 2648903P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
2648903P
Temperature & Humidity Sensor ICs 2648903P
High-Accuracy, 10-bit Thermal Sensor wit

High-Accuracy, 10-bit Thermal Sensor wit

Supplier's Site
Analog and Digital Output - TC72-3.3MUATR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC72-3.3MUATR-ND
Analog and Digital Output TC72-3.3MUATR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP

Buy Now Datasheet
Analog and Digital Output - TC72-3.3MUACT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC72-3.3MUACT-ND
Analog and Digital Output TC72-3.3MUACT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP

Buy Now Datasheet
Analog and Digital Output - TC72-3.3MUADKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC72-3.3MUADKR-ND
Analog and Digital Output TC72-3.3MUADKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-3.3MUATR - 212631-TC72-3.3MUATR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-3.3MUATR
212631-TC72-3.3MUATR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-3.3MUATR 212631-TC72-3.3MUATR
Manufacturer: Microchip Technology Win Source Part Number: 212631-TC72-3.3MUATR Packaging: Reel - TR Features: One-Shot, Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.65 V to 5.5 V Testing Conditions: -40°C to 85°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 212631-TC72-3.3MUATR
Packaging: Reel - TR
Features: One-Shot, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.65 V to 5.5 V
Testing Conditions: -40°C to 85°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC72-3.3MUATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC72-3.3MUATR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC72-3.3MUATR
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site
Analog and Digital Output - TC72-3.3MUATR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TC72-3.3MUATR
Analog and Digital Output TC72-3.3MUATR
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site Datasheet
Temperature Sensor, Digital, Msop-8; Ic Output Type Microchip - 02AH4754 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Digital, Msop-8; Ic Output Type Microchip
02AH4754
Temperature Sensor, Digital, Msop-8; Ic Output Type Microchip 02AH4754
TEMPERATURE SENSOR, DIGITAL, MSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, DIGITAL, MSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 2648902 TC72-3.3MUATR-ND 212631-TC72-3.3MUATR TC72-3.3MUATR TC72-3.3MUATR 02AH4754
Product Name Temperature & Humidity Sensor ICs Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-3.3MUATR Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor, Digital, Msop-8; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Analog and Digital Output - 223-1584-ND - DigiKey
Specs
Package / Mounting Module
Input Voltage 4 to 6 volts
Operating Temperature -10 to 85 C (14 to 185 F)
View Details
2 suppliers