Microchip Technology, Inc. Analog and Digital Output TC72-3.3MMFTR

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-DFN (3x3)
Request a Quote
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-DFN (3x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TC72 is a digital temperature sensor designed for a wide temperature range of -55°C to +125°C, featuring a 10-bit resolution that translates to 0.25°C per bit. It offers a maximum accuracy of ±2°C from -40°C to +85°C and ±3°C from -55°C to +125°C. The sensor operates within a supply voltage range of 2.65V to 5.5V and has low power consumption, drawing approximately 250 µA in continuous conversion mode and only 1 µA in shutdown mode. The TC72 utilizes an SPI-compatible interface for communication, making it suitable for integration with various host controllers. It supports both continuous temperature conversion and a power-saving one-shot measurement mode. The device is available in an 8-pin DFN package, which is space-efficient for compact designs. Typical applications include personal computers, servers, mobile phones, and general-purpose temperature monitoring.

Datasheet Summary
Powered by GS/AI

The TC72 is a digital temperature sensor designed for a wide temperature range of -55°C to +125°C, featuring a 10-bit resolution that translates to 0.25°C per bit. It offers a maximum accuracy of ±2°C from -40°C to +85°C and ±3°C from -55°C to +125°C. The sensor operates within a supply voltage range of 2.65V to 5.5V and has low power consumption, drawing approximately 250 µA in continuous conversion mode and only 1 µA in shutdown mode. The TC72 utilizes an SPI-compatible interface for communication, making it suitable for integration with various host controllers. It supports both continuous temperature conversion and a power-saving one-shot measurement mode. The device is available in an 8-pin DFN package, which is space-efficient for compact designs. Typical applications include personal computers, servers, mobile phones, and general-purpose temperature monitoring.

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC72-3.3MMFTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC72-3.3MMFTR-ND
Analog and Digital Output TC72-3.3MMFTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-DFN (3x3)

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-DFN (3x3)

Buy Now Datasheet
Analog and Digital Output - TC72-3.3MMFCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC72-3.3MMFCT-ND
Analog and Digital Output TC72-3.3MMFCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-DFN (3x3)

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-DFN (3x3)

Buy Now Datasheet
Analog and Digital Output - TC72-3.3MMFDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC72-3.3MMFDKR-ND
Analog and Digital Output TC72-3.3MMFDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-DFN (3x3)

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-DFN (3x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-3.3MMFTR - 899197-TC72-3.3MMFTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-3.3MMFTR
899197-TC72-3.3MMFTR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-3.3MMFTR 899197-TC72-3.3MMFTR
Manufacturer: Microchip Technology Win Source Part Number: 899197-TC72-3.3MMFTR Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-DFN (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TC72 Categories: Sensors Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC72-3.3MMFDKR, TC72-3.3MMFCT, TC72-3.3MMFTR-NDR

Manufacturer: Microchip Technology
Win Source Part Number: 899197-TC72-3.3MMFTR
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-DFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC72
Categories: Sensors
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC72-3.3MMFDKR, TC72-3.3MMFCT, TC72-3.3MMFTR-NDR

Buy Now Datasheet
Temperature Sensor, Digital, Dfn-8; Ic Output Type Microchip - 02AH4753 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Digital, Dfn-8; Ic Output Type Microchip
02AH4753
Temperature Sensor, Digital, Dfn-8; Ic Output Type Microchip 02AH4753
TEMPERATURE SENSOR, DIGITAL, DFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.65V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, DIGITAL, DFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.65V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC72-3.3MMFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC72-3.3MMFTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC72-3.3MMFTR
SENSOR DIGITAL -55C-125C 8DFN

SENSOR DIGITAL -55C-125C 8DFN

Supplier's Site
Analog and Digital Output - TC72-3.3MMFTR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TC72-3.3MMFTR
Analog and Digital Output TC72-3.3MMFTR
SENSOR DIGITAL -55C-125C 8DFN

SENSOR DIGITAL -55C-125C 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TC72-3.3MMFTR-ND 899197-TC72-3.3MMFTR 02AH4753 TC72-3.3MMFTR TC72-3.3MMFTR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-3.3MMFTR Temperature Sensor, Digital, Dfn-8; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting 8-VDFN Exposed Pad 8-DFN (3x3) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1565 - 1-FS63WTS-ARM/1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Image sensor modules - C16091-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - 1SC Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM70 SPI/10-Bit plus Sign Digital Temperature Sensor - LM70CIMMX-3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
4 suppliers