Microchip Technology, Inc. Analog and Digital Output TC72-2.8MUATR

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC72-2.8MUATR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC72-2.8MUATR-ND
Analog and Digital Output TC72-2.8MUATR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-2.8MUATR - 047906-TC72-2.8MUATR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-2.8MUATR
047906-TC72-2.8MUATR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-2.8MUATR 047906-TC72-2.8MUATR
Manufacturer: Microchip Technology Win Source Part Number: 047906-TC72-2.8MUATR Packaging: Reel - TR Features: One-Shot, Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.65 V to 5.5 V Testing Conditions: -40°C to 85°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047906-TC72-2.8MUATR
Packaging: Reel - TR
Features: One-Shot, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.65 V to 5.5 V
Testing Conditions: -40°C to 85°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC72-2.8MUATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC72-2.8MUATR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC72-2.8MUATR
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TC72-2.8MUATR-ND 047906-TC72-2.8MUATR TC72-2.8MUATR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TC72-2.8MUATR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1585 - 1-FS63LTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S15909-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26NV SOT-23, ?3?C Accurate, Factory Preset Thermostat (LM26 without Vtemp) from the PowerWise? Family - LM26CIM5X-YPE/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers